Capital Lighting, Inc. 23602-BA Bathroom Fixtures-Two Lights 445700

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
23602-BA Bathroom Fixtures-Two Lights - 445700 - Capital Lighting, Inc.
Columbus, OH, USA
23602-BA Bathroom Fixtures-Two Lights
445700
23602-BA Bathroom Fixtures-Two Lights 445700
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Armor
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445700
Product Name 23602-BA Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details