Capital Lighting, Inc. 6151CLPB Foyer/Hall Lanterns-Glass w/Frame 445681

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 6.16 Product Name: Three Light Entry Foyer Pendant UPC: 783209615120 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 6.16 Product Name: Three Light Entry Foyer Pendant UPC: 783209615120 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
6151CLPB Foyer/Hall Lanterns-Glass w/Frame - 445681 - Capital Lighting, Inc.
Columbus, OH, USA
6151CLPB Foyer/Hall Lanterns-Glass w/Frame
445681
6151CLPB Foyer/Hall Lanterns-Glass w/Frame 445681
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 6.16 Product Name: Three Light Entry Foyer Pendant UPC: 783209615120 Category: Entry Foyer Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Brass
Weight: 6.16
Product Name: Three Light Entry Foyer Pendant
UPC: 783209615120
Category: Entry Foyer Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445681
Product Name 6151CLPB Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details