Capital Lighting, Inc. 21120MCFL Semi-Flush Mts.-Bowl Style 445679

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 3.7 Product Name: Three Light Semi-Flush Mount UPC: 783209059221 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 3.7 Product Name: Three Light Semi-Flush Mount UPC: 783209059221 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21120MCFL Semi-Flush Mts.-Bowl Style - 445679 - Capital Lighting, Inc.
Columbus, OH, USA
21120MCFL Semi-Flush Mts.-Bowl Style
445679
21120MCFL Semi-Flush Mts.-Bowl Style 445679
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 3.7 Product Name: Three Light Semi-Flush Mount UPC: 783209059221 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Filbert
Weight: 3.7
Product Name: Three Light Semi-Flush Mount
UPC: 783209059221
Category: Semi-Flush Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445679
Product Name 21120MCFL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details