Capital Lighting, Inc. 21121MCFL Semi-Flush Mts.-Bowl Style 445677

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.45 Product Name: Three Light Semi-Flush Mount UPC: 783209059238 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.45 Product Name: Three Light Semi-Flush Mount UPC: 783209059238 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21121MCFL Semi-Flush Mts.-Bowl Style - 445677 - Capital Lighting, Inc.
Columbus, OH, USA
21121MCFL Semi-Flush Mts.-Bowl Style
445677
21121MCFL Semi-Flush Mts.-Bowl Style 445677
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 15.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Filbert Weight: 7.45 Product Name: Three Light Semi-Flush Mount UPC: 783209059238 Category: Semi-Flush Mount Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 15.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Filbert
Weight: 7.45
Product Name: Three Light Semi-Flush Mount
UPC: 783209059238
Category: Semi-Flush Mount
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445677
Product Name 21121MCFL Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details