Capital Lighting, Inc. 21132MCFL Bathroom Fixtures-Two Lights 445675

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 4.43 Product Name: Two Light Bath Vanity UPC: 783209059306 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 4.43 Product Name: Two Light Bath Vanity UPC: 783209059306 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21132MCFL Bathroom Fixtures-Two Lights - 445675 - Capital Lighting, Inc.
Columbus, OH, USA
21132MCFL Bathroom Fixtures-Two Lights
445675
21132MCFL Bathroom Fixtures-Two Lights 445675
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Filbert Weight: 4.43 Product Name: Two Light Bath Vanity UPC: 783209059306 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Filbert
Weight: 4.43
Product Name: Two Light Bath Vanity
UPC: 783209059306
Category: Bath Vanity
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445675
Product Name 21132MCFL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details