Capital Lighting, Inc. 21123MCFL Pendants-Bowl Style 445674

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 22.8 Product Name: Three Light Invert Bowl Pendant UPC: 783209059245 Category: Invert Bowl Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 22.8 Product Name: Three Light Invert Bowl Pendant UPC: 783209059245 Category: Invert Bowl Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21123MCFL Pendants-Bowl Style - 445674 - Capital Lighting, Inc.
Columbus, OH, USA
21123MCFL Pendants-Bowl Style
445674
21123MCFL Pendants-Bowl Style 445674
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 31.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Filbert Weight: 22.8 Product Name: Three Light Invert Bowl Pendant UPC: 783209059245 Category: Invert Bowl Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 31.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Filbert
Weight: 22.8
Product Name: Three Light Invert Bowl Pendant
UPC: 783209059245
Category: Invert Bowl Pendant
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445674
Product Name 21123MCFL Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details