Capital Lighting, Inc. 21131MCFL Sconces-Single Glass 445672

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209059290 Category: Wall Sconce Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209059290 Category: Wall Sconce Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21131MCFL Sconces-Single Glass - 445672 - Capital Lighting, Inc.
Columbus, OH, USA
21131MCFL Sconces-Single Glass
445672
21131MCFL Sconces-Single Glass 445672
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Filbert Weight: 2.2 Product Name: One Light Wall Sconce UPC: 783209059290 Category: Wall Sconce Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Filbert
Weight: 2.2
Product Name: One Light Wall Sconce
UPC: 783209059290
Category: Wall Sconce
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445672
Product Name 21131MCFL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details