Capital Lighting, Inc. 21127MCFL Large Chandeliers-Glass Shade 445670

Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 61.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Filbert Weight: 45.04 Product Name: Five Light Chandelier UPC: 783209059283 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 61.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Filbert Weight: 45.04 Product Name: Five Light Chandelier UPC: 783209059283 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21127MCFL Large Chandeliers-Glass Shade - 445670 - Capital Lighting, Inc.
Columbus, OH, USA
21127MCFL Large Chandeliers-Glass Shade
445670
21127MCFL Large Chandeliers-Glass Shade 445670
PRODUCT DETAILS / SPECS Width/Dia: 49.00 Height: 61.00 Bulb Type: Medium Qty: 15 Wattage: 60 Finish: Filbert Weight: 45.04 Product Name: Five Light Chandelier UPC: 783209059283 Category: Multi-Tier Chandelier Glass: Mocha Cloud Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 49.00
Height: 61.00
Bulb
Type: Medium
Qty: 15
Wattage: 60
Finish: Filbert
Weight: 45.04
Product Name: Five Light Chandelier
UPC: 783209059283
Category: Multi-Tier Chandelier
Glass: Mocha Cloud
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445670
Product Name 21127MCFL Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details