Capital Lighting, Inc. 21274FTOI Bathroom Fixtures-Four Lights 445668

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.17 Product Name: Four Light Bath Vanity UPC: 783209059511 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.17 Product Name: Four Light Bath Vanity UPC: 783209059511 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21274FTOI Bathroom Fixtures-Four Lights - 445668 - Capital Lighting, Inc.
Columbus, OH, USA
21274FTOI Bathroom Fixtures-Four Lights
445668
21274FTOI Bathroom Fixtures-Four Lights 445668
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 9.17 Product Name: Four Light Bath Vanity UPC: 783209059511 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 9.17
Product Name: Four Light Bath Vanity
UPC: 783209059511
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445668
Product Name 21274FTOI Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details