Capital Lighting, Inc. 21271FTOI Sconces-Single Glass 445666

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209059450 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209059450 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21271FTOI Sconces-Single Glass - 445666 - Capital Lighting, Inc.
Columbus, OH, USA
21271FTOI Sconces-Single Glass
445666
21271FTOI Sconces-Single Glass 445666
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 2.16 Product Name: One Light Wall Sconce UPC: 783209059450 Category: Wall Sconce Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 2.16
Product Name: One Light Wall Sconce
UPC: 783209059450
Category: Wall Sconce
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445666
Product Name 21271FTOI Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details