Capital Lighting, Inc. 21273FTSN Bathroom Fixtures-Three Lights 445665

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.08 Product Name: Three Light Bath Vanity UPC: 783209059504 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.08 Product Name: Three Light Bath Vanity UPC: 783209059504 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21273FTSN Bathroom Fixtures-Three Lights - 445665 - Capital Lighting, Inc.
Columbus, OH, USA
21273FTSN Bathroom Fixtures-Three Lights
445665
21273FTSN Bathroom Fixtures-Three Lights 445665
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 7.08 Product Name: Three Light Bath Vanity UPC: 783209059504 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 7.08
Product Name: Three Light Bath Vanity
UPC: 783209059504
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445665
Product Name 21273FTSN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details