Capital Lighting, Inc. 21272FTSN Bathroom Fixtures-Two Lights 445660

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5.05 Product Name: Two Light Bath Vanity UPC: 783209059481 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5.05 Product Name: Two Light Bath Vanity UPC: 783209059481 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21272FTSN Bathroom Fixtures-Two Lights - 445660 - Capital Lighting, Inc.
Columbus, OH, USA
21272FTSN Bathroom Fixtures-Two Lights
445660
21272FTSN Bathroom Fixtures-Two Lights 445660
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 7.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Satin Nickel Weight: 5.05 Product Name: Two Light Bath Vanity UPC: 783209059481 Category: Bath Vanity Glass: Frosted Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 7.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Satin Nickel
Weight: 5.05
Product Name: Two Light Bath Vanity
UPC: 783209059481
Category: Bath Vanity
Glass: Frosted
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445660
Product Name 21272FTSN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details