Capital Lighting, Inc. 3429WGOB Exterior -Ceiling Mount 445655

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 6.17 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209342903 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 6.17 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209342903 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3429WGOB Exterior -Ceiling Mount - 445655 - Capital Lighting, Inc.
Columbus, OH, USA
3429WGOB Exterior -Ceiling Mount
445655
3429WGOB Exterior -Ceiling Mount 445655
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.50 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Oriental Bronze Weight: 6.17 Product Name: Two Light Outdoor Ceiling Mount UPC: 783209342903 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Oriental Bronze
Weight: 6.17
Product Name: Two Light Outdoor Ceiling Mount
UPC: 783209342903
Category: Outdoor Ceiling Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445655
Product Name 3429WGOB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details