Capital Lighting, Inc. 3427WGOB Exterior -Hanging 445650

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 13.64 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209342705 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 13.64 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209342705 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
3427WGOB Exterior -Hanging - 445650 - Capital Lighting, Inc.
Columbus, OH, USA
3427WGOB Exterior -Hanging
445650
3427WGOB Exterior -Hanging 445650
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oriental Bronze Weight: 13.64 Product Name: Three Light Outdoor Hanging Lantern UPC: 783209342705 Category: Outdoor Hanging Lantern Glass: Water Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oriental Bronze
Weight: 13.64
Product Name: Three Light Outdoor Hanging Lantern
UPC: 783209342705
Category: Outdoor Hanging Lantern
Glass: Water
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445650
Product Name 3427WGOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details