Capital Lighting, Inc. 21134MCFL Bathroom Fixtures-Four Lights 445649

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Filbert Weight: 9.83 Product Name: Four Light Bath Vanity UPC: 783209059320 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Filbert Weight: 9.83 Product Name: Four Light Bath Vanity UPC: 783209059320 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21134MCFL Bathroom Fixtures-Four Lights - 445649 - Capital Lighting, Inc.
Columbus, OH, USA
21134MCFL Bathroom Fixtures-Four Lights
445649
21134MCFL Bathroom Fixtures-Four Lights 445649
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 12.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Filbert Weight: 9.83 Product Name: Four Light Bath Vanity UPC: 783209059320 Category: Bath Vanity Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 12.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Filbert
Weight: 9.83
Product Name: Four Light Bath Vanity
UPC: 783209059320
Category: Bath Vanity
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445649
Product Name 21134MCFL Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details