Capital Lighting, Inc. 21266FTOI Mid. Chandeliers-Glass Up 445648

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24.82 Product Name: Nine Light Chandelier UPC: 783209059412 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24.82 Product Name: Nine Light Chandelier UPC: 783209059412 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21266FTOI Mid. Chandeliers-Glass Up - 445648 - Capital Lighting, Inc.
Columbus, OH, USA
21266FTOI Mid. Chandeliers-Glass Up
445648
21266FTOI Mid. Chandeliers-Glass Up 445648
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 26.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 24.82 Product Name: Nine Light Chandelier UPC: 783209059412 Category: Multi-Tier Chandelier Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 26.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 24.82
Product Name: Nine Light Chandelier
UPC: 783209059412
Category: Multi-Tier Chandelier
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445648
Product Name 21266FTOI Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details