Capital Lighting, Inc. 21263FTOI Pendants-Bowl Style 445646

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.86 Product Name: Three Light Invert Bowl Pendant UPC: 783209059351 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.86 Product Name: Three Light Invert Bowl Pendant UPC: 783209059351 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21263FTOI Pendants-Bowl Style - 445646 - Capital Lighting, Inc.
Columbus, OH, USA
21263FTOI Pendants-Bowl Style
445646
21263FTOI Pendants-Bowl Style 445646
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oil Rubbed Bronze Weight: 14.86 Product Name: Three Light Invert Bowl Pendant UPC: 783209059351 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oil Rubbed Bronze
Weight: 14.86
Product Name: Three Light Invert Bowl Pendant
UPC: 783209059351
Category: Invert Bowl Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445646
Product Name 21263FTOI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details