Capital Lighting, Inc. 21261FTSN Semi-Flush Mts.-Bowl Style 445644

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.31 Product Name: Two Light Semi-Flush Mount UPC: 783209059344 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.31 Product Name: Two Light Semi-Flush Mount UPC: 783209059344 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21261FTSN Semi-Flush Mts.-Bowl Style - 445644 - Capital Lighting, Inc.
Columbus, OH, USA
21261FTSN Semi-Flush Mts.-Bowl Style
445644
21261FTSN Semi-Flush Mts.-Bowl Style 445644
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 9.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 6.31 Product Name: Two Light Semi-Flush Mount UPC: 783209059344 Category: Semi-Flush Mount Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 9.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 6.31
Product Name: Two Light Semi-Flush Mount
UPC: 783209059344
Category: Semi-Flush Mount
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445644
Product Name 21261FTSN Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details