Capital Lighting, Inc. 21263FTSN Pendants-Bowl Style 445643

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 14.86 Product Name: Three Light Invert Bowl Pendant UPC: 783209059368 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 14.86 Product Name: Three Light Invert Bowl Pendant UPC: 783209059368 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21263FTSN Pendants-Bowl Style - 445643 - Capital Lighting, Inc.
Columbus, OH, USA
21263FTSN Pendants-Bowl Style
445643
21263FTSN Pendants-Bowl Style 445643
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 29.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Satin Nickel Weight: 14.86 Product Name: Three Light Invert Bowl Pendant UPC: 783209059368 Category: Invert Bowl Pendant Glass: Frosted Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 29.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Satin Nickel
Weight: 14.86
Product Name: Three Light Invert Bowl Pendant
UPC: 783209059368
Category: Invert Bowl Pendant
Glass: Frosted
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445643
Product Name 21263FTSN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details