Capital Lighting, Inc. 22240WSPD Flush Mounts-Bowl Style 445611

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Platinum Dusk Weight: 8.86 Product Name: Two Light Flush Mount UPC: 783209059672 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Platinum Dusk Weight: 8.86 Product Name: Two Light Flush Mount UPC: 783209059672 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22240WSPD Flush Mounts-Bowl Style - 445611 - Capital Lighting, Inc.
Columbus, OH, USA
22240WSPD Flush Mounts-Bowl Style
445611
22240WSPD Flush Mounts-Bowl Style 445611
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 6.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Platinum Dusk Weight: 8.86 Product Name: Two Light Flush Mount UPC: 783209059672 Category: Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 6.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Platinum Dusk
Weight: 8.86
Product Name: Two Light Flush Mount
UPC: 783209059672
Category: Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445611
Product Name 22240WSPD Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details