Capital Lighting, Inc. 22241WSPD Semi-Flush Mts.-Bowl Style 445610

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Platinum Dusk Weight: 7.76 Product Name: Three Light Semi-Flush Mount UPC: 783209059689 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Platinum Dusk Weight: 7.76 Product Name: Three Light Semi-Flush Mount UPC: 783209059689 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22241WSPD Semi-Flush Mts.-Bowl Style - 445610 - Capital Lighting, Inc.
Columbus, OH, USA
22241WSPD Semi-Flush Mts.-Bowl Style
445610
22241WSPD Semi-Flush Mts.-Bowl Style 445610
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 12.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Platinum Dusk Weight: 7.76 Product Name: Three Light Semi-Flush Mount UPC: 783209059689 Category: Semi-Flush Mount Glass: Wilshire Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Platinum Dusk
Weight: 7.76
Product Name: Three Light Semi-Flush Mount
UPC: 783209059689
Category: Semi-Flush Mount
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445610
Product Name 22241WSPD Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details