Capital Lighting, Inc. 22246WSPD Mid. Chandeliers-Glass Up 445609

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Platinum Dusk Weight: 27.54 Product Name: Nine Light Chandelier UPC: 783209059726 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Platinum Dusk Weight: 27.54 Product Name: Nine Light Chandelier UPC: 783209059726 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22246WSPD Mid. Chandeliers-Glass Up - 445609 - Capital Lighting, Inc.
Columbus, OH, USA
22246WSPD Mid. Chandeliers-Glass Up
445609
22246WSPD Mid. Chandeliers-Glass Up 445609
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 37.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Platinum Dusk Weight: 27.54 Product Name: Nine Light Chandelier UPC: 783209059726 Category: Multi-Tier Chandelier Glass: Wilshire Shipped Via: UPS Oversized Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 37.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Platinum Dusk
Weight: 27.54
Product Name: Nine Light Chandelier
UPC: 783209059726
Category: Multi-Tier Chandelier
Glass: Wilshire
Shipped Via: UPS Oversized
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445609
Product Name 22246WSPD Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details