Capital Lighting, Inc. 24108CFGF Mid. Chandeliers-Glass Up 445605

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Fawn Weight: 11.6 Product Name: Three Light Chandelier UPC: 783209058729 Category: Mini Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Fawn Weight: 11.6 Product Name: Three Light Chandelier UPC: 783209058729 Category: Mini Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
24108CFGF Mid. Chandeliers-Glass Up - 445605 - Capital Lighting, Inc.
Columbus, OH, USA
24108CFGF Mid. Chandeliers-Glass Up
445605
24108CFGF Mid. Chandeliers-Glass Up 445605
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 22.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Golden Fawn Weight: 11.6 Product Name: Three Light Chandelier UPC: 783209058729 Category: Mini Chandelier Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 22.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Golden Fawn
Weight: 11.6
Product Name: Three Light Chandelier
UPC: 783209058729
Category: Mini Chandelier
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445605
Product Name 24108CFGF Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details