Capital Lighting, Inc. 22254WSPD Bathroom Fixtures-Four Lights 445600

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Platinum Dusk Weight: 9.83 Product Name: Four Light Bath Vanity UPC: 783209059788 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Platinum Dusk Weight: 9.83 Product Name: Four Light Bath Vanity UPC: 783209059788 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
22254WSPD Bathroom Fixtures-Four Lights - 445600 - Capital Lighting, Inc.
Columbus, OH, USA
22254WSPD Bathroom Fixtures-Four Lights
445600
22254WSPD Bathroom Fixtures-Four Lights 445600
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 11.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Platinum Dusk Weight: 9.83 Product Name: Four Light Bath Vanity UPC: 783209059788 Category: Bath Vanity Glass: Wilshire Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 11.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Platinum Dusk
Weight: 9.83
Product Name: Four Light Bath Vanity
UPC: 783209059788
Category: Bath Vanity
Glass: Wilshire
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445600
Product Name 22254WSPD Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details