Capital Lighting, Inc. 21079FLRB Island/Pool Table-3 Light Bar 445485

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Burnished Weight: 15 Product Name: Three Light Pendant UPC: 783209058934 Category: Island Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Burnished Weight: 15 Product Name: Three Light Pendant UPC: 783209058934 Category: Island Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21079FLRB Island/Pool Table-3 Light Bar - 445485 - Capital Lighting, Inc.
Columbus, OH, USA
21079FLRB Island/Pool Table-3 Light Bar
445485
21079FLRB Island/Pool Table-3 Light Bar 445485
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 43.00 Length 43.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Burnished Weight: 15 Product Name: Three Light Pendant UPC: 783209058934 Category: Island Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 43.00
Length 43.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Burnished
Weight: 15
Product Name: Three Light Pendant
UPC: 783209058934
Category: Island Pendant
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445485
Product Name 21079FLRB Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details