Capital Lighting, Inc. 21077FLRB Pendants-Bowl Style 445482

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Burnished Weight: 31.9 Product Name: Four Light Invert Bowl Pendant UPC: 783209058927 Category: Invert Bowl Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Burnished Weight: 31.9 Product Name: Four Light Invert Bowl Pendant UPC: 783209058927 Category: Invert Bowl Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
21077FLRB Pendants-Bowl Style - 445482 - Capital Lighting, Inc.
Columbus, OH, USA
21077FLRB Pendants-Bowl Style
445482
21077FLRB Pendants-Bowl Style 445482
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Burnished Weight: 31.9 Product Name: Four Light Invert Bowl Pendant UPC: 783209058927 Category: Invert Bowl Pendant Glass: Frost Lichen Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Burnished
Weight: 31.9
Product Name: Four Light Invert Bowl Pendant
UPC: 783209058927
Category: Invert Bowl Pendant
Glass: Frost Lichen
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445482
Product Name 21077FLRB Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details