Capital Lighting, Inc. 24902-BA Bathroom Fixtures-Two Lights 445465

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24902-BA Bathroom Fixtures-Two Lights - 445465 - Capital Lighting, Inc.
Columbus, OH, USA
24902-BA Bathroom Fixtures-Two Lights
445465
24902-BA Bathroom Fixtures-Two Lights 445465
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.50 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.50
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Armor
Product Name: Two Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445465
Product Name 24902-BA Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details