Capital Lighting, Inc. 11769MCWC Island/Pool Table-2 Light Bar 445457

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 21.38 Product Name: Two Light Pendant UPC: 783209059016 Category: Island Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 21.38 Product Name: Two Light Pendant UPC: 783209059016 Category: Island Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
11769MCWC Island/Pool Table-2 Light Bar - 445457 - Capital Lighting, Inc.
Columbus, OH, USA
11769MCWC Island/Pool Table-2 Light Bar
445457
11769MCWC Island/Pool Table-2 Light Bar 445457
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.00 Length 26.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Weathered Copper Weight: 21.38 Product Name: Two Light Pendant UPC: 783209059016 Category: Island Pendant Glass: Mocha Cloud Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.00
Length 26.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Weathered Copper
Weight: 21.38
Product Name: Two Light Pendant
UPC: 783209059016
Category: Island Pendant
Glass: Mocha Cloud
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445457
Product Name 11769MCWC Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details