Capital Lighting, Inc. 13584AF/SHD62 Mid. Chandeliers-Candle 445455

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Florentine Product Name: Three Light Chandelier UPC: 783209058750 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Florentine Product Name: Three Light Chandelier UPC: 783209058750 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13584AF/SHD62 Mid. Chandeliers-Candle - 445455 - Capital Lighting, Inc.
Columbus, OH, USA
13584AF/SHD62 Mid. Chandeliers-Candle
445455
13584AF/SHD62 Mid. Chandeliers-Candle 445455
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Auburn Florentine Product Name: Three Light Chandelier UPC: 783209058750 Category: Mini Chandelier Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Auburn Florentine
Product Name: Three Light Chandelier
UPC: 783209058750
Category: Mini Chandelier
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445455
Product Name 13584AF/SHD62 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details