Capital Lighting, Inc. 13583CFAF Pendants-Bowl Style 445452

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 29 Product Name: Three Light Invert Bowl Pendant UPC: 783209058743 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 29 Product Name: Three Light Invert Bowl Pendant UPC: 783209058743 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
13583CFAF Pendants-Bowl Style - 445452 - Capital Lighting, Inc.
Columbus, OH, USA
13583CFAF Pendants-Bowl Style
445452
13583CFAF Pendants-Bowl Style 445452
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 37.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Auburn Florentine Weight: 29 Product Name: Three Light Invert Bowl Pendant UPC: 783209058743 Category: Invert Bowl Pendant Glass: Cafe Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 37.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Auburn Florentine
Weight: 29
Product Name: Three Light Invert Bowl Pendant
UPC: 783209058743
Category: Invert Bowl Pendant
Glass: Cafe
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445452
Product Name 13583CFAF Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details