Capital Lighting, Inc. 24912-BA Large Chandeliers-Glass Shade 445437

Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 62.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burnished Armor Product Name: 12 Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 62.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burnished Armor Product Name: 12 Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24912-BA Large Chandeliers-Glass Shade - 445437 - Capital Lighting, Inc.
Columbus, OH, USA
24912-BA Large Chandeliers-Glass Shade
445437
24912-BA Large Chandeliers-Glass Shade 445437
PRODUCT DETAILS / SPECS Width/Dia: 41.50 Height: 62.00 Bulb Type: Medium Qty: 12 Wattage: 40 Finish: Burnished Armor Product Name: 12 Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 41.50
Height: 62.00
Bulb
Type: Medium
Qty: 12
Wattage: 40
Finish: Burnished Armor
Product Name: 12 Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445437
Product Name 24912-BA Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details