Capital Lighting, Inc. 24922-BA Sconces-Double Glass 445436

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Wall Sconce
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Wall Sconce

Suppliers

Company
Product
Description
Supplier Links
24922-BA Sconces-Double Glass - 445436 - Capital Lighting, Inc.
Columbus, OH, USA
24922-BA Sconces-Double Glass
445436
24922-BA Sconces-Double Glass 445436
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 20.50 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Burnished Armor Product Name: Two Light Wall Sconce

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 20.50
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Burnished Armor
Product Name: Two Light Wall Sconce

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445436
Product Name 24922-BA Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details