Capital Lighting, Inc. 24921-BA Mini Pendants-Chain 445434

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Pendant

Suppliers

Company
Product
Description
Supplier Links
24921-BA Mini Pendants-Chain - 445434 - Capital Lighting, Inc.
Columbus, OH, USA
24921-BA Mini Pendants-Chain
445434
24921-BA Mini Pendants-Chain 445434
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burnished Armor Product Name: One Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burnished Armor
Product Name: One Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445434
Product Name 24921-BA Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details