Capital Lighting, Inc. 24923-BA Pendants-Bowl Style 445433

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Pendant

Suppliers

Company
Product
Description
Supplier Links
24923-BA Pendants-Bowl Style - 445433 - Capital Lighting, Inc.
Columbus, OH, USA
24923-BA Pendants-Bowl Style
445433
24923-BA Pendants-Bowl Style 445433
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 25.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Burnished Armor Product Name: Three Light Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 25.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Burnished Armor
Product Name: Three Light Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445433
Product Name 24923-BA Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details