Capital Lighting, Inc. 24929-BA Mid. Chandeliers-Glass Up 445432

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Armor Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Armor Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24929-BA Mid. Chandeliers-Glass Up - 445432 - Capital Lighting, Inc.
Columbus, OH, USA
24929-BA Mid. Chandeliers-Glass Up
445432
24929-BA Mid. Chandeliers-Glass Up 445432
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 36.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Burnished Armor Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 36.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Burnished Armor
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445432
Product Name 24929-BA Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details