Capital Lighting, Inc. 85085FSCF Exterior -Wall Mount 445399

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Country Forge Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209057937 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Country Forge Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209057937 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85085FSCF Exterior -Wall Mount - 445399 - Capital Lighting, Inc.
Columbus, OH, USA
85085FSCF Exterior -Wall Mount
445399
85085FSCF Exterior -Wall Mount 445399
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 32.00 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Country Forge Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209057937 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 32.00
Extension: 16
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Country Forge
Weight: 21.61
Product Name: One Light Outdoor Wall Lantern
UPC: 783209057937
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445399
Product Name 85085FSCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details