Capital Lighting, Inc. 85325FSCF Exterior -Wall Mount 445391

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.00 Extension: 26 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Country Forge Weight: 22.82 Product Name: One Light Outdoor Wall Lantern UPC: 783209057951 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.00 Extension: 26 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Country Forge Weight: 22.82 Product Name: One Light Outdoor Wall Lantern UPC: 783209057951 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85325FSCF Exterior -Wall Mount - 445391 - Capital Lighting, Inc.
Columbus, OH, USA
85325FSCF Exterior -Wall Mount
445391
85325FSCF Exterior -Wall Mount 445391
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 28.00 Extension: 26 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Country Forge Weight: 22.82 Product Name: One Light Outdoor Wall Lantern UPC: 783209057951 Category: Outdoor Wall Mount Glass: Frosted Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 28.00
Extension: 26
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Country Forge
Weight: 22.82
Product Name: One Light Outdoor Wall Lantern
UPC: 783209057951
Category: Outdoor Wall Mount
Glass: Frosted Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445391
Product Name 85325FSCF Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details