Capital Lighting, Inc. 24221-MB Mini Pendants-Chain 445389

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Mini Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Mini Pendant

Suppliers

Company
Product
Description
Supplier Links
24221-MB Mini Pendants-Chain - 445389 - Capital Lighting, Inc.
Columbus, OH, USA
24221-MB Mini Pendants-Chain
445389
24221-MB Mini Pendants-Chain 445389
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 17.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Mini Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 17.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mocha Bronze
Product Name: One Light Mini Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445389
Product Name 24221-MB Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details