Capital Lighting, Inc. 24203-MB Bathroom Fixtures-Three Lights 445388

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24203-MB Bathroom Fixtures-Three Lights - 445388 - Capital Lighting, Inc.
Columbus, OH, USA
24203-MB Bathroom Fixtures-Three Lights
445388
24203-MB Bathroom Fixtures-Three Lights 445388
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mocha Bronze Product Name: Three Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mocha Bronze
Product Name: Three Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445388
Product Name 24203-MB Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892207 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details