Capital Lighting, Inc. 24201-MB Sconces-Single Glass 445387

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Vanity
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Vanity

Suppliers

Company
Product
Description
Supplier Links
24201-MB Sconces-Single Glass - 445387 - Capital Lighting, Inc.
Columbus, OH, USA
24201-MB Sconces-Single Glass
445387
24201-MB Sconces-Single Glass 445387
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.50 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mocha Bronze Product Name: One Light Vanity

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.50
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mocha Bronze
Product Name: One Light Vanity

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445387
Product Name 24201-MB Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 147182 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details