Capital Lighting, Inc. 24263-MB Semi-Flush Mts.-Bowl Style 445385

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Semiflush
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Semiflush

Suppliers

Company
Product
Description
Supplier Links
24263-MB Semi-Flush Mts.-Bowl Style - 445385 - Capital Lighting, Inc.
Columbus, OH, USA
24263-MB Semi-Flush Mts.-Bowl Style
445385
24263-MB Semi-Flush Mts.-Bowl Style 445385
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Semiflush

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 14.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Mocha Bronze
Product Name: Three Light Semiflush

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445385
Product Name 24263-MB Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2856566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details