Capital Lighting, Inc. 24233-MB Foyer/Hall Lanterns-Open Frame 445381

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
24233-MB Foyer/Hall Lanterns-Open Frame - 445381 - Capital Lighting, Inc.
Columbus, OH, USA
24233-MB Foyer/Hall Lanterns-Open Frame
445381
24233-MB Foyer/Hall Lanterns-Open Frame 445381
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mocha Bronze Product Name: Three Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mocha Bronze
Product Name: Three Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445381
Product Name 24233-MB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details