Capital Lighting, Inc. 85595MOOB Exterior -Wall Mount 445378

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209059993 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209059993 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85595MOOB Exterior -Wall Mount - 445378 - Capital Lighting, Inc.
Columbus, OH, USA
85595MOOB Exterior -Wall Mount
445378
85595MOOB Exterior -Wall Mount 445378
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.50 Extension: 8 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 3.53 Product Name: One Light Outdoor Wall Lantern UPC: 783209059993 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.50
Extension: 8
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oriental Bronze
Weight: 3.53
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059993
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445378
Product Name 85595MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details