Capital Lighting, Inc. 85522MOOB Exterior -Wall Mount 445377

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 7.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209059931 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 7.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209059931 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85522MOOB Exterior -Wall Mount - 445377 - Capital Lighting, Inc.
Columbus, OH, USA
85522MOOB Exterior -Wall Mount
445377
85522MOOB Exterior -Wall Mount 445377
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 16.00 Extension: 12 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 7.28 Product Name: One Light Outdoor Wall Lantern UPC: 783209059931 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 16.00
Extension: 12
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oriental Bronze
Weight: 7.28
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059931
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445377
Product Name 85522MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details