Capital Lighting, Inc. 85524MOOB Exterior -Wall Mount 445376

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209059955 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209059955 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85524MOOB Exterior -Wall Mount - 445376 - Capital Lighting, Inc.
Columbus, OH, USA
85524MOOB Exterior -Wall Mount
445376
85524MOOB Exterior -Wall Mount 445376
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 26.50 Extension: 16 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 21.61 Product Name: One Light Outdoor Wall Lantern UPC: 783209059955 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 26.50
Extension: 16
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oriental Bronze
Weight: 21.61
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059955
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445376
Product Name 85524MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details