Capital Lighting, Inc. 85585MRWT Sconces-Pocket 445375

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.37 Product Name: One Light Wall Sconce UPC: 783209048874 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.37 Product Name: One Light Wall Sconce UPC: 783209048874 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85585MRWT Sconces-Pocket - 445375 - Capital Lighting, Inc.
Columbus, OH, USA
85585MRWT Sconces-Pocket
445375
85585MRWT Sconces-Pocket 445375
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 5.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: White Weight: 1.37 Product Name: One Light Wall Sconce UPC: 783209048874 Category: Wall Sconce Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 5.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: White
Weight: 1.37
Product Name: One Light Wall Sconce
UPC: 783209048874
Category: Wall Sconce
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445375
Product Name 85585MRWT Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details