Capital Lighting, Inc. 85523MOOB Exterior -Wall Mount 445374

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 9.7 Product Name: One Light Outdoor Wall Lantern UPC: 783209059948 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 9.7 Product Name: One Light Outdoor Wall Lantern UPC: 783209059948 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85523MOOB Exterior -Wall Mount - 445374 - Capital Lighting, Inc.
Columbus, OH, USA
85523MOOB Exterior -Wall Mount
445374
85523MOOB Exterior -Wall Mount 445374
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 20.00 Extension: 13 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Oriental Bronze Weight: 9.7 Product Name: One Light Outdoor Wall Lantern UPC: 783209059948 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 20.00
Extension: 13
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Oriental Bronze
Weight: 9.7
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059948
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445374
Product Name 85523MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details