Capital Lighting, Inc. 85525MOOB Exterior -Wall Mount 445373

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oriental Bronze Weight: 22.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209059962 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oriental Bronze Weight: 22.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209059962 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85525MOOB Exterior -Wall Mount - 445373 - Capital Lighting, Inc.
Columbus, OH, USA
85525MOOB Exterior -Wall Mount
445373
85525MOOB Exterior -Wall Mount 445373
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 31.00 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Oriental Bronze Weight: 22.49 Product Name: One Light Outdoor Wall Lantern UPC: 783209059962 Category: Outdoor Wall Mount Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 31.00
Extension: 19
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Oriental Bronze
Weight: 22.49
Product Name: One Light Outdoor Wall Lantern
UPC: 783209059962
Category: Outdoor Wall Mount
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445373
Product Name 85525MOOB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details