Capital Lighting, Inc. 85527MOOB Exterior -Hanging 445371

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 13.23 Product Name: One Light Outdoor Hanging Lantern UPC: 783209059979 Category: Outdoor Hanging Lantern Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 13.23 Product Name: One Light Outdoor Hanging Lantern UPC: 783209059979 Category: Outdoor Hanging Lantern Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85527MOOB Exterior -Hanging - 445371 - Capital Lighting, Inc.
Columbus, OH, USA
85527MOOB Exterior -Hanging
445371
85527MOOB Exterior -Hanging 445371
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 24.50 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Oriental Bronze Weight: 13.23 Product Name: One Light Outdoor Hanging Lantern UPC: 783209059979 Category: Outdoor Hanging Lantern Glass: Mocha Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 24.50
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Oriental Bronze
Weight: 13.23
Product Name: One Light Outdoor Hanging Lantern
UPC: 783209059979
Category: Outdoor Hanging Lantern
Glass: Mocha
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445371
Product Name 85527MOOB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details