Capital Lighting, Inc. E20250-05 Mini Pendants-Cable 445369

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Pendant UPC: 845094014119 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Pendant UPC: 845094014119 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20250-05 Mini Pendants-Cable - 445369 - Capital Lighting, Inc.
Columbus, OH, USA
E20250-05 Mini Pendants-Cable
445369
E20250-05 Mini Pendants-Cable 445369
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 14.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 3.74 Product Name: One Light Pendant UPC: 845094014119 Category: Mini Pendant Glass: Amber Shipped Via: UPS Safety Listing: Dry Wire: 126 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 14.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 3.74
Product Name: One Light Pendant
UPC: 845094014119
Category: Mini Pendant
Glass: Amber
Shipped Via: UPS
Safety Listing: Dry
Wire: 126
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 445369
Product Name E20250-05 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details